AVX Corporation Fixed Inductors HLQ02270HTTR

Description
27nH Unshielded Multilayer Inductor 95mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 95mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7220-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7220-2-ND
Fixed Inductors 478-7220-2-ND
27nH Unshielded Multilayer Inductor 95mA 2.1Ohm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 95mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
RF Chip Inductor - HLQ02270HTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLQ02270HTTR
RF Chip Inductor HLQ02270HTTR
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 27Nh, 95Ma, 3%, 3Ghz; Inductance Kyocera Avx - 28W2922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 95Ma, 3%, 3Ghz; Inductance Kyocera Avx
28W2922
Inductor, 27Nh, 95Ma, 3%, 3Ghz; Inductance Kyocera Avx 28W2922
INDUCTOR, 27NH, 95mA, 3%, 3GHZ; Inductance:27nH; DC Resistance Max:2.1ohm; Self Resonant Frequency:3GHz; DC Current Rating:95mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

INDUCTOR, 27NH, 95mA, 3%, 3GHZ; Inductance:27nH; DC Resistance Max:2.1ohm; Self Resonant Frequency:3GHz; DC Current Rating:95mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7220-2-ND HLQ02270HTTR 28W2922
Product Name Fixed Inductors RF Chip Inductor Inductor, 27Nh, 95Ma, 3%, 3Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details