KYOCERA AVX Components Corporation RF Chip Inductor HLQ021R0ATTR

Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote
Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HLQ021R0ATTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLQ021R0ATTR
RF Chip Inductor HLQ021R0ATTR
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Inductors, Coils, and Chokes
Product Number HLQ021R0ATTR
Product Name RF Chip Inductor
Technology Multilayer
Application RF Choke
Inductance Range 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details