Kyocera Corporation RF Chip Inductor HLQ02120HTTR

Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HLQ02120HTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLQ02120HTTR
RF Chip Inductor HLQ02120HTTR
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Fixed Inductors - 478-7209-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7209-2-ND
Fixed Inductors 478-7209-2-ND
12nH Unshielded Multilayer Inductor 110mA 1.1Ohm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 110mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 12Nh, 110Ma, 3%, 4Ghz; Inductance Kyocera Avx - 28W2914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 110Ma, 3%, 4Ghz; Inductance Kyocera Avx
28W2914
Inductor, 12Nh, 110Ma, 3%, 4Ghz; Inductance Kyocera Avx 28W2914
INDUCTOR, 12NH, 110mA, 3%, 4GHZ; Inductance:12nH; DC Resistance Max:1.1ohm; Self Resonant Frequency:4GHz; DC Current Rating:110mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

INDUCTOR, 12NH, 110mA, 3%, 4GHZ; Inductance:12nH; DC Resistance Max:1.1ohm; Self Resonant Frequency:4GHz; DC Current Rating:110mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductance Tolerance:± 3% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HLQ02120HTTR 478-7209-2-ND 28W2914
Product Name RF Chip Inductor Fixed Inductors Inductor, 12Nh, 110Ma, 3%, 4Ghz; Inductance Kyocera Avx
Technology Multilayer Multilayer
Application RF Choke
Inductance Range 0.0012 microH 0.0120 microH
DCR 0.1100 ohms 1.1 ohms 1.1 ohms
Rated DC Current 330 milliamps 110 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details