Kyocera Corporation Fixed Inductors HLC026R8GTTR

Description
6.8nH Unshielded Multilayer Inductor 343mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 343mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-HLC026R8GTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC026R8GTTRCT-ND
Fixed Inductors 478-HLC026R8GTTRCT-ND
6.8nH Unshielded Multilayer Inductor 343mA 600mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 343mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-HLC026R8GTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC026R8GTTR-ND
Fixed Inductors 478-HLC026R8GTTR-ND
6.8nH Unshielded Multilayer Inductor 343mA 600mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 343mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-HLC026R8GTTRCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers