AVX Corporation Fixed Inductors HLC022R0BTTR

Description
2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7195-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7195-2-ND
Fixed Inductors 478-7195-2-ND
2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7195-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7195-1-ND
Fixed Inductors 478-7195-1-ND
2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-7195-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7195-6-ND
Fixed Inductors 478-7195-6-ND
2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 596mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
RF Chip Inductor - HLC022R0BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLC022R0BTTR
RF Chip Inductor HLC022R0BTTR
The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
0.002uH 450MHz 0.596A Inductor and Choke - 71-HLC022R0BTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002uH 450MHz 0.596A Inductor and Choke
71-HLC022R0BTTR
0.002uH 450MHz 0.596A Inductor and Choke 71-HLC022R0BTTR
Inductor RF Multi-Layer 0.002uH 0.1nH 450MHz 26Q-Factor 0.596A 0.18Ohm DCR 0402 T/R Product overview: HLC022R0BTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002uH, 450MHz, 0.596A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.002uH, 450MHz, 0.596A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC022R0BTTR can be used for catalog matching and distributor lookup.

Inductor RF Multi-Layer 0.002uH 0.1nH 450MHz 26Q-Factor 0.596A 0.18Ohm DCR 0402 T/R Product overview: HLC022R0BTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002uH, 450MHz, 0.596A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.002uH, 450MHz, 0.596A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC022R0BTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2Nh, 596Ma, 0.18Nh, 17Ghz; Inductance Kyocera Avx - 28W2891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Nh, 596Ma, 0.18Nh, 17Ghz; Inductance Kyocera Avx
28W2891
Inductor, 2Nh, 596Ma, 0.18Nh, 17Ghz; Inductance Kyocera Avx 28W2891
INDUCTOR, 2NH, 596mA, 0.18NH, 17GHZ; Inductance:2nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:17GHz; DC Current Rating:596mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 2NH, 596mA, 0.18NH, 17GHZ; Inductance:2nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:17GHz; DC Current Rating:596mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7195-2-ND HLC022R0BTTR 71-HLC022R0BTTR 28W2891
Product Name Fixed Inductors RF Chip Inductor 0.002uH 450MHz 0.596A Inductor and Choke Inductor, 2Nh, 596Ma, 0.18Nh, 17Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer RF
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125962P - RS Components, Ltd.
Specs
Inductance Range 120 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details