AVX Corporation Fixed Inductors HLC021R8BTTR

Description
1.8nH Unshielded Multilayer Inductor 626mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 626mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-HLC021R8BTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC021R8BTCT-ND
Fixed Inductors 478-HLC021R8BTCT-ND
1.8nH Unshielded Multilayer Inductor 626mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 626mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-HLC021R8BTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-HLC021R8BTTR-ND
Fixed Inductors 478-HLC021R8BTTR-ND
1.8nH Unshielded Multilayer Inductor 626mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 626mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
0.0018uH 450MHz 0.626A Inductor and Choke - 71-HLC021R8BTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0018uH 450MHz 0.626A Inductor and Choke
71-HLC021R8BTTR
0.0018uH 450MHz 0.626A Inductor and Choke 71-HLC021R8BTTR
Inductor RF Multi-Layer 0.0018uH 0.1nH 450MHz 25Q-Factor 0.626A 0.16Ohm DCR 0402 T/R Product overview: HLC021R8BTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 450MHz, 0.626A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 450MHz, 0.626A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC021R8BTTR can be used for catalog matching and distributor lookup.

Inductor RF Multi-Layer 0.0018uH 0.1nH 450MHz 25Q-Factor 0.626A 0.16Ohm DCR 0402 T/R Product overview: HLC021R8BTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0018uH, 450MHz, 0.626A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0018uH, 450MHz, 0.626A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLC021R8BTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Chip Inductor - HLC021R8BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLC021R8BTTR
RF Chip Inductor HLC021R8BTTR
The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLC Series of Multilayer Organic High Current Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. Based on AVX’s patented multilayer organic technology (US patent 6,987,307), the 0402 size Multilayer Organic High Current Inductor allows for much higher current handling over similar multilayer ceramic chip inductors, a 50% average increase in current handling over comparable thin film products with similar Q, and current handling approaching that of wire wound ceramic chip inductors. MLO High Current Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. They are surface mountable and are expansion matched to FR4 printed wiring boards. MLO High Current Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 1.8Nh, 626Ma, 0.16Nh, 18Ghz; Inductance Kyocera Avx - 28W2886 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Nh, 626Ma, 0.16Nh, 18Ghz; Inductance Kyocera Avx
28W2886
Inductor, 1.8Nh, 626Ma, 0.16Nh, 18Ghz; Inductance Kyocera Avx 28W2886
INDUCTOR, 1.8NH, 626mA, 0.16NH, 18GHZ; Inductance:1.8nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:18GHz; DC Current Rating:626mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 1.8NH, 626mA, 0.16NH, 18GHZ; Inductance:1.8nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:18GHz; DC Current Rating:626mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLC02 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-HLC021R8BTCT-ND 71-HLC021R8BTTR HLC021R8BTTR 28W2886
Product Name Fixed Inductors 0.0018uH 450MHz 0.626A Inductor and Choke RF Chip Inductor Inductor, 1.8Nh, 626Ma, 0.16Nh, 18Ghz; Inductance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer RF Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers