8.2nH Unshielded Multilayer Inductor 255mA 570mOhm Max 0402 (1005 Metric)
8.2nH Unshielded Multilayer Inductor 255mA 570mOhm Max 0402 (1005 Metric)
8.2nH Unshielded Multilayer Inductor 255mA 570mOhm Max 0402 (1005 Metric)
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
INDUCTOR, 8.2NH, 255mA, ±0.1NH, 3.95GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.57ohm; Self Resonant Frequency:3.95GHz; DC Current Rating:255mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes
INDUCTOR, 8.2NH, 255mA, ±0.1NH, 3.95GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.57ohm; Self Resonant Frequency:3.95GHz; DC Current Rating:255mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes
DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
Product Number | 478-6927-6-ND | HL028R2BTTR | 85T8653 |
Product Name | Fixed Inductors | RF Chip Inductor | Inductor, 8.2Nh, 255Ma, ±0.1Nh, 3.95Ghz, Smd; Inductance Kyocera Avx |
Technology | Multilayer | Multilayer | |
Core Material | Non-Magnetic | ||
DCR | 0.5700 ohms | 0.8000 ohms | 0.5700 ohms |
Q Factor | 29 | ||
SRF | 3950 MHz | 6000 MHz |