Kyocera Corporation RF Chip Inductor HL023R3BTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL023R3BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL023R3BTTR
RF Chip Inductor HL023R3BTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx - 83T5089 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx
83T5089
Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx 83T5089
INDUCTOR, 3.3NH, 321mA, ±0.1NH, 7.35GHZ, SMD; Inductance:3.3nH; DC Resistance Max:0.265ohm; Self Resonant Frequency:7.35GHz; DC Current Rating:321mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 3.3NH, 321mA, ±0.1NH, 7.35GHZ, SMD; Inductance:3.3nH; DC Resistance Max:0.265ohm; Self Resonant Frequency:7.35GHz; DC Current Rating:321mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx - 85T8646 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx
85T8646
Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx 85T8646
INDUCTOR, 3.3NH, 321mA, ±0.1NH, 7.35GHZ, SMD; Inductance:3.3nH; DC Resistance Max:0.265ohm; Self Resonant Frequency:7.35GHz; DC Current Rating:321mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 3.3NH, 321mA, ±0.1NH, 7.35GHZ, SMD; Inductance:3.3nH; DC Resistance Max:0.265ohm; Self Resonant Frequency:7.35GHz; DC Current Rating:321mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HL023R3BTTR 83T5089
Product Name RF Chip Inductor Inductor, 3.3Nh, 321Ma, ±0.1Nh, 7.35Ghz, Smd; Inductance Kyocera Avx
Technology Multilayer
Application RF Choke
Inductance Range 0.0033 microH 0.0033 microH
DCR 0.3400 ohms 0.2650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details