KYOCERA AVX Components Corporation RF Chip Inductor HL022R7CTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL022R7CTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL022R7CTTR
RF Chip Inductor HL022R7CTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Inductors, Coils, and Chokes
Product Number HL022R7CTTR
Product Name RF Chip Inductor
Technology Multilayer
Application RF Choke
Inductance Range 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details