Kyocera Corporation RF Chip Inductor HL022R2BTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL022R2BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL022R2BTTR
RF Chip Inductor HL022R2BTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx - 83T5083 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx
83T5083
Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx 83T5083
INDUCTOR, 2.2NH, 334mA, ±0.1NH, 10.15GHZ, SMD; Inductance:2.2nH; DC Resistance Max:0.178ohm; Self Resonant Frequency:10.15GHz; DC Current Rating:334mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 2.2NH, 334mA, ±0.1NH, 10.15GHZ, SMD; Inductance:2.2nH; DC Resistance Max:0.178ohm; Self Resonant Frequency:10.15GHz; DC Current Rating:334mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx - 85T8640 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx
85T8640
Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx 85T8640
INDUCTOR, 2.2NH, 334mA, ±0.1NH, 10.15GHZ, SMD; Inductance:2.2nH; DC Resistance Max:0.178ohm; Self Resonant Frequency:10.15GHz; DC Current Rating:334mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 2.2NH, 334mA, ±0.1NH, 10.15GHZ, SMD; Inductance:2.2nH; DC Resistance Max:0.178ohm; Self Resonant Frequency:10.15GHz; DC Current Rating:334mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HL022R2BTTR 83T5083
Product Name RF Chip Inductor Inductor, 2.2Nh, 334Ma, ±0.1Nh, 10.15Ghz, Smd; Inductance Kyocera Avx
Technology Multilayer
Application RF Choke
Inductance Range 0.0022 microH 0.0022 microH
DCR 0.2000 ohms 0.1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567611 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details