Kyocera Corporation RF Chip Inductor HL02270GTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL02270GTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL02270GTTR
RF Chip Inductor HL02270GTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
0.027uH 450MHz 0.075A Inductor and Choke - 71-HL02270GTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.027uH 450MHz 0.075A Inductor and Choke
71-HL02270GTTR
0.027uH 450MHz 0.075A Inductor and Choke 71-HL02270GTTR
Inductor RF Chip Multi-Layer 0.027uH 2% 450MHz 15Q-Factor Ceramic 0.075A 2.1Ohm DCR 0402 T/R Product overview: HL02270GTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uH, 450MHz, 0.075A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.027uH, 450MHz, 0.075A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HL02270GTTR can be used for catalog matching and distributor lookup.

Inductor RF Chip Multi-Layer 0.027uH 2% 450MHz 15Q-Factor Ceramic 0.075A 2.1Ohm DCR 0402 T/R Product overview: HL02270GTTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uH, 450MHz, 0.075A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.027uH, 450MHz, 0.075A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HL02270GTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx - 83T5087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx
83T5087
Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx 83T5087
INDUCTOR, 27NH, 160mA, 2%, 1.94GHZ, SMD; Inductance:27nH; DC Resistance Max:1.621ohm; Self Resonant Frequency:1.94GHz; DC Current Rating:160mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 27NH, 160mA, 2%, 1.94GHZ, SMD; Inductance:27nH; DC Resistance Max:1.621ohm; Self Resonant Frequency:1.94GHz; DC Current Rating:160mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx - 85T8644 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx
85T8644
Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx 85T8644
INDUCTOR, 27NH, 160mA, 2%, 1.94GHZ, SMD; Inductance:27nH; DC Resistance Max:1.621ohm; Self Resonant Frequency:1.94GHz; DC Current Rating:160mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 27NH, 160mA, 2%, 1.94GHZ, SMD; Inductance:27nH; DC Resistance Max:1.621ohm; Self Resonant Frequency:1.94GHz; DC Current Rating:160mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HL02270GTTR 71-HL02270GTTR 83T5087
Product Name RF Chip Inductor 0.027uH 450MHz 0.075A Inductor and Choke Inductor, 27Nh, 160Ma, 2%, 1.94Ghz, Smd; Inductance Kyocera Avx
Technology Multilayer RF Chip
Application RF Choke
Inductance Range 0.0270 microH 0.0270 microH
DCR 2.1 ohms 1.62 ohms
Rated DC Current 75 milliamps 160 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details