Kyocera Corporation RF Chip Inductor HL021R2BTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL021R2BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL021R2BTTR
RF Chip Inductor HL021R2BTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx - 83T5073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx
83T5073
Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx 83T5073
INDUCTOR, 1.2NH, 343mA, ±0.1NH, 16.35GHZ, SMD; Inductance:1.2nH; DC Resistance Max:0.107ohm; Self Resonant Frequency:16.35GHz; DC Current Rating:343mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 1.2NH, 343mA, ±0.1NH, 16.35GHZ, SMD; Inductance:1.2nH; DC Resistance Max:0.107ohm; Self Resonant Frequency:16.35GHz; DC Current Rating:343mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx - 85T8630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx
85T8630
Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx 85T8630
INDUCTOR, 1.2NH, 343mA, ±0.1NH, 16.35GHZ, SMD; Inductance:1.2nH; DC Resistance Max:0.107ohm; Self Resonant Frequency:16.35GHz; DC Current Rating:343mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 1.2NH, 343mA, ±0.1NH, 16.35GHZ, SMD; Inductance:1.2nH; DC Resistance Max:0.107ohm; Self Resonant Frequency:16.35GHz; DC Current Rating:343mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HL021R2BTTR 83T5073
Product Name RF Chip Inductor Inductor, 1.2Nh, 343Ma, ±0.1Nh, 16.35Ghz, Smd; Inductance Kyocera Avx
Technology Multilayer
Application RF Choke
Inductance Range 0.0012 microH 0.0012 microH
DCR 0.1100 ohms 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129466TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details