AVX Corporation RF Chip Inductor HL021R0BTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL021R0BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL021R0BTTR
RF Chip Inductor HL021R0BTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 1.0 Nh, +/0.1 Nh, 0402; Inductance Kyocera Avx - 41AH1969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.0 Nh, +/0.1 Nh, 0402; Inductance Kyocera Avx
41AH1969
Inductor, 1.0 Nh, +/0.1 Nh, 0402; Inductance Kyocera Avx 41AH1969
INDUCTOR, 1.0 NH, +/- 0.1 NH, 0402; Inductance:1nH; Product Range:HL02 Series; DC Current Rating:346mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.095ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1.0 NH, +/- 0.1 NH, 0402; Inductance:1nH; Product Range:HL02 Series; DC Current Rating:346mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.095ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx - 83T5071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx
83T5071
Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx 83T5071
INDUCTOR, 1NH, 346mA, ±0.1NH, 18.3GHZ, SMD; Inductance:1nH; DC Resistance Max:0.095ohm; Self Resonant Frequency:18.3GHz; DC Current Rating:346mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

INDUCTOR, 1NH, 346mA, ±0.1NH, 18.3GHZ, SMD; Inductance:1nH; DC Resistance Max:0.095ohm; Self Resonant Frequency:18.3GHz; DC Current Rating:346mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx - 85T8628 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx
85T8628
Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx 85T8628
INDUCTOR, 1NH, 346mA, ±0.1NH, 18.3GHZ, SMD; Inductance:1nH; DC Resistance Max:0.095ohm; Self Resonant Frequency Min:18.3GHz; DC Current Rating:346mA; Inductor Case Style:0402 [1005 Metric]; Product Range:HL02 Series; Q Factor:25 RoHS Compliant: Yes

INDUCTOR, 1NH, 346mA, ±0.1NH, 18.3GHZ, SMD; Inductance:1nH; DC Resistance Max:0.095ohm; Self Resonant Frequency Min:18.3GHz; DC Current Rating:346mA; Inductor Case Style:0402 [1005 Metric]; Product Range:HL02 Series; Q Factor:25 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HL021R0BTTR 41AH1969 83T5071 85T8628
Product Name RF Chip Inductor Inductor, 1.0 Nh, +/0.1 Nh, 0402; Inductance Kyocera Avx Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx Inductor, 1Nh, 346Ma, ±0.1Nh, 18.3Ghz, Smd; Inductance Kyocera Avx
Technology Multilayer Multilayer
Application RF Choke
Inductance Range 1.00E-3 microH 1.00E-3 microH 1.00E-3 microH 1.00E-3 microH
DCR 0.1000 ohms 0.0950 ohms 0.0950 ohms 0.0950 ohms
Rated DC Current 420 milliamps 346 milliamps 346 milliamps 346 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details