Kyocera Corporation RF Chip Inductor HL02120GTTR

Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HL02120GTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HL02120GTTR
RF Chip Inductor HL02120GTTR
The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HL Series of Multilayer Organic Tight Tolerance Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Tight Tolerance Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307). MLO Tight Tolerance Inductors incorporate very low loss organic materials which allow for high Q and high stability over frequency. MLO Tight Tolerance Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Tight Tolerance Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx - 85T8636 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx
85T8636
Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx 85T8636
INDUCTOR, 12NH, 210mA, 2%, 3.08GHZ, SMD; Inductance:12nH; DC Resistance Max:0.756ohm; Self Resonant Frequency:3.08GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 12NH, 210mA, 2%, 3.08GHZ, SMD; Inductance:12nH; DC Resistance Max:0.756ohm; Self Resonant Frequency:3.08GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site
Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx - 83T5079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx
83T5079
Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx 83T5079
INDUCTOR, 12NH, 210mA, 2%, 3.08GHZ, SMD; Inductance:12nH; DC Resistance Max:0.756ohm; Self Resonant Frequency:3.08GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 12NH, 210mA, 2%, 3.08GHZ, SMD; Inductance:12nH; DC Resistance Max:0.756ohm; Self Resonant Frequency:3.08GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HL02 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HL02120GTTR 85T8636
Product Name RF Chip Inductor Inductor, 12Nh, 210Ma, 2%, 3.08Ghz, Smd; Inductance Kyocera Avx
Technology Multilayer
Application RF Choke
Inductance Range 0.0120 microH 0.0120 microH
DCR 1.1 ohms 0.7560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers