Kyocera North America 400V 10A TO-220 Diode and Rectifier FSF10A40

Description
Diode Switching 400V 10A 2-Pin(2+Tab) TO-220 Full-Mold Tube Product overview: FSF10A40 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF10A40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 10A 2-Pin(2+Tab) TO-220 Full-Mold Tube Product overview: FSF10A40 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF10A40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 10A TO-220 Diode and Rectifier - 280-FSF10A40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 10A TO-220 Diode and Rectifier
280-FSF10A40
400V 10A TO-220 Diode and Rectifier 280-FSF10A40
Diode Switching 400V 10A 2-Pin(2+Tab) TO-220 Full-Mold Tube Product overview: FSF10A40 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF10A40 can be used for catalog matching and distributor lookup.

Diode Switching 400V 10A 2-Pin(2+Tab) TO-220 Full-Mold Tube Product overview: FSF10A40 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF10A40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FSF10A40 - 265148-FSF10A40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FSF10A40
265148-FSF10A40
Diodes, Rectifiers - Single - FSF10A40 265148-FSF10A40
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 265148-FSF10A40 Family Name: FSF10A40 Categories: Uncategorized Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 265148-FSF10A40
Family Name: FSF10A40
Categories: Uncategorized
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Single Diodes - 478-FSF10A40-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-FSF10A40-ND
Single Diodes 478-FSF10A40-ND
Diode Standard 400V 10A Through Hole TO-220-2 Full-Mold

Diode Standard 400V 10A Through Hole TO-220-2 Full-Mold

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FSF10A40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FSF10A40
Discrete Semiconductor Products - Diodes - Rectifiers FSF10A40
DIODE GP 400V 10A TO220 FM

DIODE GP 400V 10A TO220 FM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Diodes Rectifiers
Product Number 280-FSF10A40 265148-FSF10A40 478-FSF10A40-ND FSF10A40
Product Name 400V 10A TO-220 Diode and Rectifier Diodes, Rectifiers - Single - FSF10A40 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data