DIODE GP 200V 10A TO220 FM Product overview: FSF10A20 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSF10A20 can be used for catalog matching and distributor lookup.
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1175940-FSF10A20
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.niec.co.jp
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Diode Standard 200V 10A Through Hole TO-220-2 Full-Mold
DIODE GP 200V 10A TO220 FM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 280-FSF10A20 | 1175940-FSF10A20 | 478-FSF10A20-ND | FSF10A20 |
| Product Name | 200V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - FSF10A20 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220 | ||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |