Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Dielectric Material: Polyester, Metallized
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers |