2200µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-FFLR6L0228KJE-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrostatic Capacitors | Polypropylene |