FILM CAPACITORS 900V 20UF 10% ES
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-FE37F98C0206KB-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Polypropylene |