Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 918964-FCH30AU10
Features: Diode Schottky 100 V 30A Through Hole TO-220 Full-Mold
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full-Mold
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
DIODE SCHOT 100V 30A TO220 F Product overview: FCH30AU10 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCH30AU10 can be used for catalog matching and distributor lookup.
DIODE SCHOT 100V 30A TO220 F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 918964-FCH30AU10 | 280-FCH30AU10 | FCH30AU10 |
| Product Name | Diodes, Rectifiers - Single - FCH30AU10 | 100V 30A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220 Full-Mold | Tube |