Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1173570-FCF16A20
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220 Full-Mold
Manufacturer Homepage: www.niec.co.jp
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 980mV at 8A
Current - Reverse Leakage at Vr: 25μA at 200V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173570-FCF16A20 |
| Product Name | Electronic Surplus - FCF16A20 |