Kyocera Corporation Tantalum Capacitors F980G336MM

Description
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F980G336MMAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F980G336MMAVX-ND
Tantalum Capacitors F980G336MMAVX-ND
33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

33µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F980G336MM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F980G336MM
Capacitors - Tantalum Capacitors F980G336MM
CAP TANT 33UF 20% 4V 0603

CAP TANT 33UF 20% 4V 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number F980G336MMAVX-ND F980G336MM
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details