Kyocera Corporation Tantalum Capacitors F971E475MCCHT3

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12102-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12102-2-ND
Tantalum Capacitors 478-12102-2-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx - 60AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx
60AC2928
Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx 60AC2928
CAP, TANT, AEC-Q200, 4.7UF, 25V, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 25V, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx - 60AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx
60AC2927
Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx 60AC2927
CAP, TANT, AEC-Q200, 4.7UF, 25V, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 25V, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E475MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971E475MCCHT3
Capacitors - Tantalum Capacitors F971E475MCCHT3
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12102-2-ND 60AC2928 F971E475MCCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 4.7Uf, 25V, Case C; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814531 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers