Kyocera Corporation Tantalum Capacitors F971D685MCCHT3

Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12095-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12095-2-ND
Tantalum Capacitors 478-12095-2-ND
6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm

6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971D685MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D685MCCHT3
Capacitors - Tantalum Capacitors F971D685MCCHT3
CAP TANT 6.8UF 20% 20V 2312

CAP TANT 6.8UF 20% 20V 2312

Supplier's Site
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx - 60AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx
60AC2914
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx 60AC2914
CAP, TANT, AEC-Q200, 6.8UF, 20V, CASE C; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 6.8UF, 20V, CASE C; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx - 60AC2913 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx
60AC2913
Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx 60AC2913
CAP, TANT, AEC-Q200, 6.8UF, 20V, CASE C; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 6.8UF, 20V, CASE C; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12095-2-ND F971D685MCCHT3 60AC2914
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 6.8Uf, 20V, Case C; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details