Kyocera Corporation Tantalum Capacitors F971D155MAAHT3

Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12086-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12086-2-ND
Tantalum Capacitors 478-12086-2-ND
1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm

1.5µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971D155MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D155MAAHT3
Capacitors - Tantalum Capacitors F971D155MAAHT3
CAP TANT 1.5UF 20% 20V 1206

CAP TANT 1.5UF 20% 20V 1206

Supplier's Site
Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx - 60AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx
60AC2896
Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx 60AC2896
CAP, TANT, AEC-Q200, 1.5UF, 20V, CASE A; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:106mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1.5UF, 20V, CASE A; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:106mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx - 60AC2895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx
60AC2895
Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx 60AC2895
CAP, TANT, AEC-Q200, 1.5UF, 20V, CASE A; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:106mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1.5UF, 20V, CASE A; Capacitance:1.5µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:106mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12086-2-ND F971D155MAAHT3 60AC2896
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 1.5Uf, 20V, Case A; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details