Kyocera Corporation Tantalum Capacitors F971C226MNCHT3

Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12074-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12074-2-ND
Tantalum Capacitors 478-12074-2-ND
22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C226MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C226MNCHT3
Capacitors - Tantalum Capacitors F971C226MNCHT3
CAP TANT 22UF 20% 16V 2917

CAP TANT 22UF 20% 16V 2917

Supplier's Site
Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx - 60AC2870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx
60AC2870
Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx 60AC2870
CAP, TANT, AEC-Q200, 22UF, 16V, CASE N; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 16V, CASE N; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx - 60AC2869 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx
60AC2869
Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx 60AC2869
CAP, TANT, AEC-Q200, 22UF, 16V, CASE N; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 16V, CASE N; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12074-2-ND F971C226MNCHT3 60AC2870
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 22Uf, 16V, Case N; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details