Kyocera Corporation Tantalum Capacitors F971C155MAAHT3

Description
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.3Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12068-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12068-2-ND
Tantalum Capacitors 478-12068-2-ND
1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.3Ohm

1.5µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.3Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx - 60AC2857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx
60AC2857
Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx 60AC2857
CAP, TANT, AEC-Q200, 1.5UF, 16V, CASE A; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1.5UF, 16V, CASE A; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx - 60AC2858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx
60AC2858
Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx 60AC2858
CAP, TANT, AEC-Q200, 1.5UF, 16V, CASE A; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1.5UF, 16V, CASE A; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C155MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C155MAAHT3
Capacitors - Tantalum Capacitors F971C155MAAHT3
CAP TANT 1.5UF 20% 16V 1206

CAP TANT 1.5UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12068-2-ND 60AC2857 F971C155MAAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 1.5Uf, 16V, Case A; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details