Kyocera Corporation Tantalum Capacitors F971A685MBAHT3

Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12062-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12062-2-ND
Tantalum Capacitors 478-12062-2-ND
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2843
Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2843
CAP, TANT, AEC-Q200, 6.8UF, 10V, CASE B; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 6.8UF, 10V, CASE B; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2844 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2844
Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2844
CAP, TANT, AEC-Q200, 6.8UF, 10V, CASE B; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 6.8UF, 10V, CASE B; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A685MBAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A685MBAHT3
Capacitors - Tantalum Capacitors F971A685MBAHT3
CAP TANT 6.8UF 20% 10V 1411

CAP TANT 6.8UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12062-2-ND 60AC2843 F971A685MBAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 6.8Uf, 10V, Case B; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers