Kyocera Corporation Tantalum Capacitors F971A336MNCHT3

Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12057-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12057-2-ND
Tantalum Capacitors 478-12057-2-ND
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx - 60AC2833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx
60AC2833
Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx 60AC2833
CAP, TANT, AEC-Q200, 33UF, 10V, CASE N; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 10V, CASE N; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx - 60AC2834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx
60AC2834
Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx 60AC2834
CAP, TANT, AEC-Q200, 33UF, 10V, CASE N; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 10V, CASE N; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A336MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A336MNCHT3
Capacitors - Tantalum Capacitors F971A336MNCHT3
CAP TANT 33UF 20% 10V 2917

CAP TANT 33UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12057-2-ND 60AC2833 F971A336MNCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 33Uf, 10V, Case N; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers