Kyocera Corporation Tantalum Capacitors F970J686MNCHT3

Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12045-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12045-2-ND
Tantalum Capacitors 478-12045-2-ND
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx - 60AC2810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx
60AC2810
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx 60AC2810
CAP, TANT, AEC-Q200, 68UF, 6.3V, CASE N; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 68UF, 6.3V, CASE N; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx - 60AC2809 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx
60AC2809
Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx 60AC2809
CAP, TANT, AEC-Q200, 68UF, 6.3V, CASE N; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 68UF, 6.3V, CASE N; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J686MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J686MNCHT3
Capacitors - Tantalum Capacitors F970J686MNCHT3
CAP TANT 68UF 20% 6.3V 2917

CAP TANT 68UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12045-2-ND 60AC2810 F970J686MNCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 68Uf, 6.3V, Case N; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details