Kyocera Corporation Tantalum Capacitors F970J686MNC

Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8539-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8539-2-ND
Tantalum Capacitors 478-8539-2-ND
68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx - 88T9505 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
88T9505
Tantalum Capacitor, 68Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx 88T9505
TANTALUM CAPACITOR, 68UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, 20%, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F970J686MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J686MNC
Capacitors - Tantalum Capacitors F970J686MNC
CAP TANT 68UF 20% 6.3V 2917

CAP TANT 68UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8539-2-ND 88T9505 F970J686MNC
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf, 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details