Kyocera Corporation Tantalum Capacitors F970J685MAA

Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8538-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8538-2-ND
Tantalum Capacitors 478-8538-2-ND
6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F970J685MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J685MAA
Capacitors - Tantalum Capacitors F970J685MAA
CAP TANT 6.8UF 20% 6.3V 1206

CAP TANT 6.8UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-8538-2-ND F970J685MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details