Kyocera Corporation Tantalum Capacitors F970J685KBA

Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8537-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8537-2-ND
Tantalum Capacitors 478-8537-2-ND
6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm

6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F970J685KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J685KBA
Capacitors - Tantalum Capacitors F970J685KBA
CAP TANT 6.8UF 10% 6.3V 1411

CAP TANT 6.8UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-8537-2-ND F970J685KBA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1205-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details