Kyocera Corporation Tantalum Capacitors F970J475MAAHT3

Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12040-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12040-2-ND
Tantalum Capacitors 478-12040-2-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx - 60AC2800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx
60AC2800
Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx 60AC2800
CAP, TANT, AEC-Q200, 4.7UF, 6.3V, CASE A; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 6.3V, CASE A; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx - 60AC2799 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx
60AC2799
Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx 60AC2799
CAP, TANT, AEC-Q200, 4.7UF, 6.3V, CASE A; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 4.7UF, 6.3V, CASE A; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J475MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J475MAAHT3
Capacitors - Tantalum Capacitors F970J475MAAHT3
CAP TANT 4.7UF 20% 6.3V 1206

CAP TANT 4.7UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-12040-2-ND 60AC2800 F970J475MAAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 4.7Uf, 6.3V, Case A; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

15UF 20V Capacitor - 59-T491D156K020AS-F - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers