AVX Corporation Tantalum Capacitors F970J225MAA

Description
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F970J225MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F970J225MAAAVX-ND
Tantalum Capacitors F970J225MAAAVX-ND
2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

2.2µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F970J225MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J225MAA
Capacitors - Tantalum Capacitors F970J225MAA
CAP TANT 2.2UF 20% 6.3V 1206

CAP TANT 2.2UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number F970J225MAAAVX-ND F970J225MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details