Cap Tant Solid 47uF 16V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.6 Ohm 125°C T/R Product overview: F951C476MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C476MBAAQ2 can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm
47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm
47µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm
CAP TANT 47UF 20% 16V 1411
CAP TANT 47UF 20% 16V 1411
TANTALUM CAPACITOR, 47UF, 16V, 3528-21 20%, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:-RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 16V, 3528-21 20%; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:376mA RoHS Compliant: Yes
CAP, 47µF, 16V, 20%; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951C476MBAAQ2 | 478-8478-2-ND | 478-8478-6-ND | F951C476MBAAQ2 | F951C476MBAAQ2 | 58R4065 | 70R1050 | 55AC2293 |
| Product Name | SMD 47uF 16V 0.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 16V, 3528-21 20%, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 47Uf, 16V, 3528-21 20%; Capacitance Kyocera Avx | Cap, 47Μf, 16V, 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel | Tape Reel |