CAP TANT 4.7UF 20% 16V 0905 Product overview: F951C475MPAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C475MPAAQ2 can be used for catalog matching and distributor lookup.
4.7µF Conformal Coated Tantalum Capacitors 16V 0905 (2212 Metric) 4Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 0905 (2212 Metric) 4Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 0905 (2212 Metric) 4Ohm
TANTALUM CAPACITOR, 4.7UF, 16V, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 4.7UF 20% 16V 0905
CAP TANT 4.7UF 20% 16V 0905
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951C475MPAAQ2 | 478-8475-1-ND | 478-8475-6-ND | 54K5214 | F951C475MPAAQ2 | F951C475MPAAQ2 |
| Product Name | 4.7UF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 16V, 20%, 0805, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| WVDC | 16 volts | 16 volts | 16 volts |