33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
Cap Tant Solid 33uF 16V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.5 Ohm 125°C T/R Product overview: F951C336MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336MBAAQ2 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 33UF 16V, 0.5 OHM, 0.2, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 16V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8473-1-ND | 478-8473-6-ND | 59-F951C336MBAAQ2 | 54K5213 | F951C336MBAAQ2 | F951C336MBAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 16V 0.5 Ohm Capacitor | Tantalum Capacitor, 33Uf 16V, 0.5 Ohm, 0.2, 3528-21, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |