Kyocera Corporation Tantalum Capacitors F951C336KTAAQ2

Description
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8472-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8472-2-ND
Tantalum Capacitors 478-8472-2-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8472-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8472-6-ND
Tantalum Capacitors 478-8472-6-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8472-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8472-1-ND
Tantalum Capacitors 478-8472-1-ND
33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

33µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V 1.5 Ohm Capacitor
59-F951C336KTAAQ2
SMD 33uF 16V 1.5 Ohm Capacitor 59-F951C336KTAAQ2
Cap Tant Solid 33uF 16V T CASE 10% (3.5 X 2.7 X 1mm) Pad SMD 1.5 Ohm 125 Product overview: F951C336KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336KTAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V T CASE 10% (3.5 X 2.7 X 1mm) Pad SMD 1.5 Ohm 125 Product overview: F951C336KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C336KTAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951C336KTAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C336KTAAQ2
Tantalum Capacitors F951C336KTAAQ2
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8472-2-ND 478-8472-6-ND 59-F951C336KTAAQ2 F951C336KTAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 16V 1.5 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers