Cap Tant Solid 22uF 16V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C226MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226MQAAQ2 can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
22µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
TANTALUM CAPACITOR, 22UF, 16V, 3 OHM, 0.2, 3216-08; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mARoHS Compliant: Yes
CAPACITOR TANT, 22UF, 16V, 3 OHM, 0.2, 3216-08; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes
CAP TANT 22UF 20% 16V 1206
CAP TANT 22UF 20% 16V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951C226MQAAQ2 | 478-8468-2-ND | 478-8468-6-ND | 58R3332 | 54K5211 | F951C226MQAAQ2 | F951C226MQAAQ2 |
| Product Name | SMD 22uF 16V 3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 16V, 3 Ohm, 0.2, 3216-08; Capacitance Kyocera Avx | Capacitor Tant, 22Uf, 16V, 3 Ohm, 0.2, 3216-08; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |