The F951C226MBAAQ2 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF and a rated voltage of 16V. It has a capacitance tolerance of ±20% and operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. The capacitor is compliant with the RoHS3 directive and is designed for high-frequency applications. It is 100% surge current tested, ensuring reliability under transient conditions. The device exhibits a low dissipation factor and leakage current characteristics, making it suitable for use in compact electronic devices such as smartphones, tablets, and wireless modules. The capacitor is available in a conformal coated chip package, enhancing its durability in various environmental conditions.
Cap Tant Solid 22uF 16V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.5 Ohm 125°C T/R Product overview: F951C226MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226MBAAQ2 can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
CAP TANT 22UF 20% 16V 1411
CAP TANT 22UF 20% 16V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F951C226MBAAQ2 | 478-8467-1-ND | F951C226MBAAQ2 | F951C226MBAAQ2 |
| Product Name | SMD 22uF 16V 0.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |