Kyocera Corporation SMD 22uF 16V 1.4 Ohm Capacitor F951C226KTAAQ2

Description
Cap Tant Solid 22uF 16V T CASE 10%( 3.5 X 2.7 X 1mm) Pad SMD 3527-12 1.4 Ohm 125°C T/R Product overview: F951C226KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226KTAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 16V T CASE 10%( 3.5 X 2.7 X 1mm) Pad SMD 3527-12 1.4 Ohm 125°C T/R Product overview: F951C226KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226KTAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V 1.4 Ohm Capacitor
59-F951C226KTAAQ2
SMD 22uF 16V 1.4 Ohm Capacitor 59-F951C226KTAAQ2
Cap Tant Solid 22uF 16V T CASE 10%( 3.5 X 2.7 X 1mm) Pad SMD 3527-12 1.4 Ohm 125°C T/R Product overview: F951C226KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226KTAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V T CASE 10%( 3.5 X 2.7 X 1mm) Pad SMD 3527-12 1.4 Ohm 125°C T/R Product overview: F951C226KTAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C226KTAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8465-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8465-1-ND
Tantalum Capacitors 478-8465-1-ND
22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.4Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8465-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8465-6-ND
Tantalum Capacitors 478-8465-6-ND
22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.4Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8465-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8465-2-ND
Tantalum Capacitors 478-8465-2-ND
22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.4Ohm

22µF Conformal Coated Tantalum Capacitors 16V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951C226KTAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951C226KTAAQ2
Capacitors - Tantalum Capacitors F951C226KTAAQ2
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - F951C226KTAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C226KTAAQ2
Tantalum Capacitors F951C226KTAAQ2
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951C226KTAAQ2 478-8465-1-ND 478-8465-6-ND F951C226KTAAQ2 F951C226KTAAQ2
Product Name SMD 22uF 16V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details