Kyocera Corporation Tantalum Capacitors F951C156KSAAQ2

Description
15µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951C156KSAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951C156KSAAQ2AVX-ND
Tantalum Capacitors F951C156KSAAQ2AVX-ND
15µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

15µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951C156KSAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951C156KSAAQ2
Capacitors - Tantalum Capacitors F951C156KSAAQ2
CAP TANT 15UF 10% 16V 1206

CAP TANT 15UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - F951C156KSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C156KSAAQ2
Tantalum Capacitors F951C156KSAAQ2
CAP TANT 15UF 10% 16V 1206

CAP TANT 15UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F951C156KSAAQ2AVX-ND F951C156KSAAQ2 F951C156KSAAQ2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details