AVX Corporation Tantalum Capacitors F951C155MPAAQ2

Description
1.5µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951C155MPAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951C155MPAAQ2AVX-ND
Tantalum Capacitors F951C155MPAAQ2AVX-ND
1.5µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

1.5µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 16V, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 49H8831 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 16V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
49H8831
Capacitor Tant, 1.5Uf, 16V, 20%, 0805, Full Reel; Capacitance Kyocera Avx 49H8831
CAPACITOR TANT, 1.5UF, 16V, 20%, 0805, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 16V, 20%, 0805, FULL REEL; Capacitance:1.5µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951C155MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C155MPAAQ2
Tantalum Capacitors F951C155MPAAQ2
CAP TANT 1.5UF 20% 16V 0805

CAP TANT 1.5UF 20% 16V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C155MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C155MPAAQ2
Capacitors - Tantalum Capacitors F951C155MPAAQ2
CAP TANT 1.5UF 20% 16V 0805

CAP TANT 1.5UF 20% 16V 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F951C155MPAAQ2AVX-ND 49H8831 F951C155MPAAQ2 F951C155MPAAQ2
Product Name Tantalum Capacitors Capacitor Tant, 1.5Uf, 16V, 20%, 0805, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers