AVX Corporation SMD 10uF 16V 3 Ohm Capacitor F951C106MQAAQ2

Description
Cap Tant Solid 10uF 16V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C106MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MQAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 16V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C106MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MQAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V 3 Ohm Capacitor
59-F951C106MQAAQ2
SMD 10uF 16V 3 Ohm Capacitor 59-F951C106MQAAQ2
Cap Tant Solid 10uF 16V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C106MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MQAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V Q CASE 20% (3.2 X 1.6 X 0.8mm) Pad SMD 3216-10 3 Ohm 125°C T/R Product overview: F951C106MQAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MQAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8457-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8457-1-ND
Tantalum Capacitors 478-8457-1-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8457-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8457-2-ND
Tantalum Capacitors 478-8457-2-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8457-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8457-6-ND
Tantalum Capacitors 478-8457-6-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951C106MQAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C106MQAAQ2
Capacitors - Tantalum Capacitors F951C106MQAAQ2
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-08, Full Reel; Capacitance Kyocera Avx - 54K5207 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-08, Full Reel; Capacitance Kyocera Avx
54K5207
Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-08, Full Reel; Capacitance Kyocera Avx 54K5207
TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 3216-08, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 3 OHM, 0.2, 3216-08, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951C106MQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C106MQAAQ2
Tantalum Capacitors F951C106MQAAQ2
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951C106MQAAQ2 478-8457-1-ND 478-8457-6-ND F951C106MQAAQ2 54K5207 F951C106MQAAQ2
Product Name SMD 10uF 16V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 3 Ohm, 0.2, 3216-08, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details