AVX Corporation Tantalum Capacitors F951C106MPAAQ2

Description
10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8456-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8456-6-ND
Tantalum Capacitors 478-8456-6-ND
10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm

10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8456-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8456-2-ND
Tantalum Capacitors 478-8456-2-ND
10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm

10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8456-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8456-1-ND
Tantalum Capacitors 478-8456-1-ND
10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm

10µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - F951C106MPAAQ2 - 918867-F951C106MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951C106MPAAQ2
918867-F951C106MPAAQ2
Tantalum Capacitors - F951C106MPAAQ2 918867-F951C106MPAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 918867-F951C106MPAAQ 2 Series: F95, Frameless™ Operating Temperature Range: -55°C ~ 125°C Features: 10 µF Conformal Coated Tantalum Capacitors 16 V 0805 (2012 Metric) 4Ohm Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8456-6, 478-8456-2, 478-8456-1

Manufacturer: AVX Corporation
Win Source Part Number: 918867-F951C106MPAAQ2
Series: F95, Frameless™
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Conformal Coated Tantalum Capacitors 16 V 0805 (2012 Metric) 4Ohm
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8456-6, 478-8456-2, 478-8456-1

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 4 Ohm Capacitor
59-F951C106MPAAQ2
SMD 10uF 16V 4 Ohm Capacitor 59-F951C106MPAAQ2
Cap Tant Solid 10uF 16V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 4 Ohm 125°C T/R Product overview: F951C106MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 2212-12 4 Ohm 125°C T/R Product overview: F951C106MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951C106MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C106MPAAQ2
Tantalum Capacitors F951C106MPAAQ2
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 4 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx - 54K5206 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 4 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx
54K5206
Tantalum Capacitor, 10Uf, 16V, 4 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx 54K5206
TANTALUM CAPACITOR, 10UF, 16V, 4 OHM, 0.2, 2012-12, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 4 OHM, 0.2, 2012-12, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx
55AC2291
Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx 55AC2291
CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:0905 [2212 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:4ohm;RoHS Compliant: Yes

CAP, 10µF, 16V, 20%; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:0905 [2212 Metric]; Product Range:F95 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:4ohm;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C106MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C106MPAAQ2
Capacitors - Tantalum Capacitors F951C106MPAAQ2
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site
Tantalum Capacitors - F951C106MPAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F951C106MPAAQ2
Tantalum Capacitors F951C106MPAAQ2
CAP TANT 10UF 20% 16V 0805

CAP TANT 10UF 20% 16V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8456-6-ND 478-8456-2-ND 918867-F951C106MPAAQ2 59-F951C106MPAAQ2 F951C106MPAAQ2 54K5206 55AC2291 F951C106MPAAQ2 F951C106MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F951C106MPAAQ2 SMD 10uF 16V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 4 Ohm, 0.2, 2012-12, Full Reel; Capacitance Kyocera Avx Cap, 10Μf, 16V, 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers