AVX Corporation SMD 10uF 16V 1.4 Ohm Capacitor F951C106MAAAQ2

Description
Cap Tant Solid 10uF 16V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C106MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MAAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 16V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C106MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MAAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V 1.4 Ohm Capacitor
59-F951C106MAAAQ2
SMD 10uF 16V 1.4 Ohm Capacitor 59-F951C106MAAAQ2
Cap Tant Solid 10uF 16V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C106MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V A CASE 20% (3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C106MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8455-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8455-2-ND
Tantalum Capacitors 478-8455-2-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8455-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8455-1-ND
Tantalum Capacitors 478-8455-1-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - F951C106MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C106MAAAQ2
Tantalum Capacitors F951C106MAAAQ2
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951C106MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C106MAAAQ2
Capacitors - Tantalum Capacitors F951C106MAAAQ2
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951C106MAAAQ2 478-8455-2-ND F951C106MAAAQ2 F951C106MAAAQ2
Product Name SMD 10uF 16V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers