Kyocera Corporation SMD 10uF 16V 2 Ohm Capacitor F951C106KSAAQ2

Description
Cap Tant Solid 10uF 16V S CASE 10%( 3.2 X 1.6 X 1mm) Pad SMD 3216-12 2 Ohm 125°C T/R Product overview: F951C106KSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106KSAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 16V S CASE 10%( 3.2 X 1.6 X 1mm) Pad SMD 3216-12 2 Ohm 125°C T/R Product overview: F951C106KSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106KSAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V 2 Ohm Capacitor
59-F951C106KSAAQ2
SMD 10uF 16V 2 Ohm Capacitor 59-F951C106KSAAQ2
Cap Tant Solid 10uF 16V S CASE 10%( 3.2 X 1.6 X 1mm) Pad SMD 3216-12 2 Ohm 125°C T/R Product overview: F951C106KSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106KSAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V S CASE 10%( 3.2 X 1.6 X 1mm) Pad SMD 3216-12 2 Ohm 125°C T/R Product overview: F951C106KSAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106KSAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8454-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8454-2-ND
Tantalum Capacitors 478-8454-2-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8454-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8454-6-ND
Tantalum Capacitors 478-8454-6-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8454-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8454-1-ND
Tantalum Capacitors 478-8454-1-ND
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 990119-F951C106KSAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
990119-F951C106KSAAQ2
Capacitors - Tantalum Capacitors 990119-F951C106KSAAQ2
Win Source Part Number: 990119-F951C106KSAAQ 2 Category: Capacitors>Tantalum Capacitors Series: F95, Frameless™ Type: Conformal Coated Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2Ohm Manufacturer Size Code: S Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8454-6,478-8454- 2,478-8454-1

Win Source Part Number: 990119-F951C106KSAAQ2
Category: Capacitors>Tantalum Capacitors
Series: F95, Frameless™
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2Ohm
Manufacturer Size Code: S
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8454-6,478-8454-2,478-8454-1

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951C106KSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951C106KSAAQ2
Capacitors - Tantalum Capacitors F951C106KSAAQ2
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site
Tantalum Capacitors - F951C106KSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951C106KSAAQ2
Tantalum Capacitors F951C106KSAAQ2
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951C106KSAAQ2 478-8454-2-ND 478-8454-6-ND 990119-F951C106KSAAQ2 F951C106KSAAQ2 F951C106KSAAQ2
Product Name SMD 10uF 16V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TDL225M025S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers