The F951C106KAAAQ2 is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount applications. It features a capacitance of 10 µF with a rated voltage of 16 V and a tolerance of ±10%. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It is compliant with the RoHS3 directive and is suitable for high-frequency applications. The device has been 100% surge current tested, ensuring reliability under transient conditions. The capacitor exhibits a maximum dissipation factor of 4.0% at 120 Hz and a specified equivalent series resistance (ESR) at 100 kHz, which can be referenced in the detailed specifications. Leakage current is limited to 1.6 µA after one minute of rated voltage application at +85°C. The F951C106KAAAQ2 is packaged for easy integration into electronic designs, making it suitable for use in smartphones, tablet PCs, and wireless modules.
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm
10µF Conformal Coated Tantalum Capacitors 16V 1206 (3216 Metric) 1.4Ohm
Cap Tant Solid 10uF 16V A CASE 10%( 3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.4 Ohm 125°C T/R Product overview: F951C106KAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C106KAAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 16V 1206
CAP TANT 10UF 10% 16V 1206
Capacitor,10uF,16VDC
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8452-1-ND | 478-8452-6-ND | 59-F951C106KAAAQ2 | F951C106KAAAQ2 | F951C106KAAAQ2 | 49H8828 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 16V 1.4 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,10Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |