1µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm
1µF Conformal Coated Tantalum Capacitors 16V 0805 (2012 Metric) 8Ohm
CAP TANT 1UF 20% 16V 0805 Product overview: F951C105MPAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951C105MPAAQ2 can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 16V 0805
Capacitor,1uF,16VDC,
CAP TANT 1UF 20% 16V 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8451-2-ND | 59-F951C105MPAAQ2 | F951C105MPAAQ2 | 49H8827 | F951C105MPAAQ2 |
| Product Name | Tantalum Capacitors | 1UF 16V Capacitor | Capacitors - Tantalum Capacitors | Capacitor,1Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |